01172.0-00 Part Information
Details for 01172.0-00 by STEGO Elektrotechnik
Sensors & Transducers > Sensors > Temperature Sensors > Thermostats
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 70.3500 |
10 | 67.6100 |
25 | 63.4600 |
50 | 57.9700 |
100 | 51.1400 |
Stock Information
Details
Part Downloads
Part Specifications
Transducer Function | - |
Thermostat Type | Programmable |
Thermostat Set Point | 0°C to +60°C |
Contact Rating | 5A at 250VAC 10A at 250VAC |
Contact Operation | Normally Open Normally Closed |
Product Range | - |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 01172.0-00?
Additional datasheets, footprints and schematics for 01172.0-00 are listed in our Part Details tab. You can also find the 01172.0-00 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01172.0-00 in the Pricing & Inventory tab next to part details. You can view 01172.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01172.0-00 fall under?
The 01172.0-00 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 01172.0-00 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01172.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01172.0-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 01172.0-00 have stock available?
There is no stock from authorised distributors for 01172.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01172.0-00 often in real-time on the comparison pages.
What if I can't find stock of 01172.0-00?
You can fill out our help required form which you can use to request a quote for 01172.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.