Find and Compare Electronic Parts & Components
Search a manufacturer part number to compare pricing and inventory from 100+ electronic component distributors. Enter a quantity to find the best match and buy directly from distributors
Upload a list of part numbers to find the inventory and pricing of multiple part numbers with our new BOM Tool.
Featured Articles
Building the Future of Smart Energy
The world is undergoing a significant shift towards renewable energy, and the first truly global energy crisis has ignited an unprecedented momentum for change, bringing the importance of...
Win 1 of 7 Arduino Portenta C33 Module
Enter our free giveaway for a chance to win 1 of 7 Portenta C33 modules, in partnership with Arduino. Simply fill out your details below to enter!
New Conduction Cooled System with the TCI Series
The new Traco Power TCI power supply series, deliver fanless conduction cooled power supplies by utilizing an innovative hybrid case design, part encased and part encapsulated.
New Weller Smart Tweezers!
WXsmart Tweezers are designed to meet all soldering and desoldering requirements, from miniaturization to heavy-duty applications, as well as traceability and connectivity needs. Smooth w...
Home Appliances: Where Quality Dances with Resilience
Home appliances are smarter and more interconnected than ever before, they also need to be reliable, quiet and economical. That's a lot to consider when designing your next product. That'...
Save Energy Costs at Your Facilities!
Did you know the industrial sector accounts for 37% of global energy demand and 30% of all purchased energy is wasted in manufacturing and commercial buildings? With business energy cost...
Reinforced Isolated 3-40 Watt DC/DC Converters
The THR line comprises four series of DC/DC converters between 3 and 40 Watt with reinforced isolation (3000 VAC). These regulated DC/DC converters come in either a DIP-24 or 2”x1” pa...
Power the Future with Energy Innovation
Energy innovation embodies everything from power generation to energy storage and all steps in between. With lots of moving parts, a quickly evolving market, and tight windows of opportun...
Electronics Designed for You
Electronics has been at the heart of our business for over 80 years, and we are still your ideal partner to supply the products, services and design tools you need to get the job done. So...
Delivering the Highest Protection in the Most Demanding Applications
From rugged outdoor settings to demanding industrial operations, the importance of connectors for harsh environments cannot be overstated. In such challenging conditions, connectors serve...
Save 10% OFF with Arrow
Arrow Electronics guides innovation forward for over 220,000 leading technology manufacturers and service providers. With 2021 sales of $34.48 billion, Arrow develop technology solutions ...
Find Part By Category
Browse manufacturer part numbers by category to view distributor pricing and inventory. You can view more information on electronic components.
Passives
803818 parts
Connectors & Cable
1706854 parts
Semiconductors
189143 parts
Electromechanical
404980 parts
Development Tools, Software & Embedded Computers
18425 parts
Power Supplies & Circuit Protection
119041 parts
Test & Measurement, Security
23138 parts