MMA8652FCR1 Part Information
Details for MMA8652FCR1 by NXP Semiconductors
Electronic & Electrical Components>Sensors & Transducers>Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1000 | 1.9990 |
Stock Information
Details
Part Specifications
MEMS Sensor Output | Digital |
Measurement Axis | X Y Z |
Acceleration Range | ± 2g ± 4g ± 8g |
Supply Voltage Min | 1.95V |
Supply Voltage Max | 3.6V |
Sensor Case Style | DFN |
No. of Pins | 10Pins |
Sensitivity Typ | 1024 LSB/g 512LSB/g 256LSB/g |
Sensitivity Min | 256counts/g |
Sensitivity Max | 1024counts/g |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MMA8652FCR1?
Additional datasheets, footprints and schematics for MMA8652FCR1 are listed in our Part Details tab. You can also find the MMA8652FCR1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMA8652FCR1 in the Pricing & Inventory tab next to part details. You can view MMA8652FCR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMA8652FCR1 fall under?
The MMA8652FCR1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MMA8652FCR1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMA8652FCR1 you can contact the distributor directly for product support, shipping queries etc.
Is the MMA8652FCR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMA8652FCR1 have stock available?
There is no stock from authorised distributors for MMA8652FCR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMA8652FCR1 often in real-time on the comparison pages.
What if I can't find stock of MMA8652FCR1?
You can fill out our help required form which you can use to request a quote for MMA8652FCR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.