BAW56LT1G Part Information
Details for BAW56LT1G by ON Semiconductor
Semiconductors - Discretes>Diodes>Small Signal Diodes
Featured Distributor
Pricing
Break | Price |
---|---|
3000 | 0.0108 |
12000 | 0.0103 |
45000 | 0.0097 |
75000 | 0.0095 |
150000 | 0.0090 |
Stock Information
Details
Part Specifications
Diode Configuration | Dual Common Anode |
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
Forward Surge Current Ifsm Max | 500mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAW56 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 150mA |
Current Ifsm | 4A |
Device Marking | BAW56 |
Diode Type | Ultrafast Recovery |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | 1(K1) 2(K2) 3(A1+A2) |
Power Dissipation Ptot Max | 225mW |
Reverse Recovery Time trr Typ | 6ns |
Reverse Voltage Vr Max | 70V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BAW56LT1G?
Additional datasheets, footprints and schematics for BAW56LT1G are listed in our Part Details tab. You can also find the BAW56LT1G image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW56LT1G in the Pricing & Inventory tab next to part details. You can view BAW56LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW56LT1G fall under?
The BAW56LT1G is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAW56LT1G when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW56LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAW56LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BAW56LT1G have stock available?
There is no stock from authorised distributors for BAW56LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW56LT1G often in real-time on the comparison pages.
What if I can't find stock of BAW56LT1G?
You can fill out our help required form which you can use to request a quote for BAW56LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.