CIM/RJ45 Part Information
Details for CIM/RJ45 by CamdenBoss
Electrical & Lighting>Industrial Automation & Control Gear>DIN Rail Modules and Hardware
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 24.6500 |
10 | 23.4100 |
50 | 22.2000 |
Stock Information
Details
Part Downloads
Part Specifications
Convert From | RJ45 Receptacle |
Convert To | Screw Terminal Block |
Rated Current | 500mA |
Rated Voltage | 125V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Terminal Block Interface | RJ45 |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 30AWG |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CIM/RJ45?
Additional datasheets, footprints and schematics for CIM/RJ45 are listed in our Part Details tab. You can also find the CIM/RJ45 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CIM/RJ45 in the Pricing & Inventory tab next to part details. You can view CIM/RJ45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CIM/RJ45 fall under?
The CIM/RJ45 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to CIM/RJ45 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CIM/RJ45 you can contact the distributor directly for product support, shipping queries etc.
Is the CIM/RJ45 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CIM/RJ45 have stock available?
There is no stock from authorised distributors for CIM/RJ45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CIM/RJ45 often in real-time on the comparison pages.
What if I can't find stock of CIM/RJ45?
You can fill out our help required form which you can use to request a quote for CIM/RJ45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.