281035 Part Information
Details for 281035 by TE Connectivity
Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
50 | 0.2760 |
250 | 0.2624 |
500 | 0.2492 |
1500 | 0.2314 |
Stock Information
Details
Part Downloads
Part Specifications
Row-to-Row Spacing | .25mm, 6.35in |
Number of Rows | 2 |
Number of Positions | 10 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Length | 23.7mm, .93in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Comment | Motor Mount Connector |
Packaging Quantity | 1500 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Pin |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 281035?
Additional datasheets, footprints and schematics for 281035 are listed in our Part Details tab. You can also find the 281035 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281035 in the Pricing & Inventory tab next to part details. You can view 281035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281035 fall under?
The 281035 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 281035 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281035 you can contact the distributor directly for product support, shipping queries etc.
Is the 281035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281035 have stock available?
There is no stock from authorised distributors for 281035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281035 often in real-time on the comparison pages.
What if I can't find stock of 281035?
You can fill out our help required form which you can use to request a quote for 281035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.