Power & Line Protection
Power protection devices are integral in ensuring the safety and durability of equipment from power failure and surge. These devices act like an insurance, providing “cover” for sensitive equipment and guarantee that the life of these electronics is prolonged. If the equipment is unprotected, it can be badly damaged in case of power failure. For example, PCs can lose important data if there’s loss of power. Computers can also fry their motherboards if it experiences sudden power surge without protection. Read more
Category Selection
View Parts from CategoryParts from Power & Line Protection Category
![805-2000 from Xantrex Technology](https://www.newark.com/productimages/standard/en_US/4987367.jpg)
INVERTER/CHARGER, 2KW, 117V; Power Supply Approvals:ITE; Input Voltage Max:16VDC; No. of Outputs:1 Output; Output Voltage:117VAC; Output Power:2kW; Product Range:-; Length:145mm; Width:285mm; Height:450mm; No. of Outputs:1Outputs RoHS Compliant: NA
![APSINT2424 from Tripp-Lite](https://www.newark.com/productimages/standard/en_US/4775236.jpg)
INVERTER / CHARGER, 24VDC / 230VAC, 2.4KW; Power Supply Approvals:ITE; Input Voltage Max:24VDC; No. of Outputs:1 Output; Output Voltage:230VAC; Output Power:2.4kW; Product Range:-; Length:412.75mm; Width:215.9mm; Height:184.15mm RoHS Compliant: Yes
![PV1000HF from Tripp-Lite](https://www.newark.com/productimages/standard/en_US/4775238.jpg)
![PV1800HF from Tripp-Lite](https://www.newark.com/productimages/standard/en_US/4775239.jpg)
![806-1810 from Xantrex Technology](https://www.newark.com/productimages/standard/en_US/29M8173-40.jpg)
POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:4 Output; Output Voltage:115V; Output Power:10kW; Product Range:XPower Series; Length:520mm; Width:205mm; Height:160mm RoHS Compliant: NA
![815-2012 from Xantrex Technology](https://www.newark.com/productimages/standard/en_US/29T5692-40.jpg)
![815-3012 from Xantrex Technology](https://www.newark.com/productimages/standard/en_US/29T5692-40.jpg)
![851-0700 from Xantrex Technology](https://www.newark.com/productimages/standard/en_US/4161365.jpg)
INVERTER, DC/AC, 15V/120V, 700W; Power Supply Approvals:ITE; Input Voltage Max:15VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:700W; Product Range:-; Length:186mm; Width:105mm; Height:56mm; No. of Outlets:2OutletsRoHS Compliant: NA
![RV1250ULHW from Tripp-Lite](https://www.newark.com/productimages/standard/en_US/4775240.jpg)
INVERTER / CHARGER, 12VDC / 120VAC, 1.25KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:1.25kW; Product Range:POWERVERTER Series; Length:228.6mm; Width:222.3mm RoHS Compliant: NA
![809-3000 from Xantrex Technology](https://www.newark.com/productimages/standard/en_US/4607077.jpg)
DC/AC INVERTER, 15V/120V, 3KW; Power Supply Approvals:ITE; Input Voltage Max:135VAC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:3kW; Product Range:-; Length:406mm; Width:336mm; Height:208mm; No. of Outlets:2Outlets RoHS Compliant: NA
![2386000042 from Mascot](https://www.newark.com/productimages/standard/en_GB/42332323.jpg)
DC/AC Inverter, Sinewave, 15 VDC, 600 W, 230 V, 335 mm RoHS Compliant: Yes
![2387000042 from Mascot](https://www.newark.com/productimages/standard/en_GB/42332324.jpg)
DC/AC Inverter, Sinewave, 15 VDC, 1 kW, 230 V, 395 mm RoHS Compliant: Yes
![APSX750 from Tripp-Lite](https://www.newark.com/productimages/standard/en_US/4805407.jpg)
![RV1512UL from Tripp-Lite](https://www.newark.com/productimages/standard/en_US/41Y9619-40.jpg)
![806-1055-02 from Xantrex Technology](https://www.newark.com/productimages/standard/en_US/43AC8437-40.jpg)
POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1kW; Product Range:Freedom HF Series; Length:393mm; Width:241mm; Height:106mm RoHS Compliant: NA
![807-1000 from Xantrex Technology](https://www.newark.com/productimages/standard/en_US/43AC8438-40.jpg)
![807-2055 from Xantrex Technology](https://www.newark.com/productimages/standard/en_US/43AC8439-40.jpg)
![817-1000 from Xantrex Technology](https://www.newark.com/productimages/standard/en_US/43AC8442-40.jpg)