XB4BD21 Part Information
Details for XB4BD21 by Schneider Electric
Electronic & Electrical Components>Switches Relays & Solenoids>Switches & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 18.6500 |
10 | 15.8500 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Switch Positions | 2 Position |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Contact Current Max | 6A |
Switch Terminals | Screw Clamp |
Product Range | Harmony XB4 Series |
SVHC | No SVHC (15-Jan-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a XB4BD21?
Additional datasheets, footprints and schematics for XB4BD21 are listed in our Part Details tab. You can also find the XB4BD21 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XB4BD21 in the Pricing & Inventory tab next to part details. You can view XB4BD21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XB4BD21 fall under?
The XB4BD21 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XB4BD21 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XB4BD21 you can contact the distributor directly for product support, shipping queries etc.
Is the XB4BD21 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for XB4BD21 have stock available?
There is no stock from authorised distributors for XB4BD21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XB4BD21 often in real-time on the comparison pages.
What if I can't find stock of XB4BD21?
You can fill out our help required form which you can use to request a quote for XB4BD21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.