STP16NF06. Part Information

Details for STP16NF06. by STMicroelectronics

Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors

Featured Distributor

RS
RS

STP16NF06

Buy Now
Pricing
BreakPrice
500.7880
1000.5920
5000.5030
10000.4030
50000.3660
Stock Information
Available in stock: 450
Additional stock arrives in: weeks
Details
Manufacturer: STMicroelectronics

Part Downloads

Part Specifications

Transistor Polarity N Channel
Drain Source Voltage Vds 60V
Continuous Drain Current Id 16A
On Resistance Rds(on) 0.08ohm
Transistor Mounting Through Hole
Rds(on) Test Voltage Vgs 10V
RoHS Compliant Yes
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a STP16NF06.?

Additional datasheets, footprints and schematics for STP16NF06. are listed in our Part Details tab. You can also find the STP16NF06. image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STP16NF06. in the Pricing & Inventory tab next to part details. You can view STP16NF06. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STP16NF06. fall under?

The STP16NF06. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to STP16NF06. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STP16NF06. you can contact the distributor directly for product support, shipping queries etc.

Is the STP16NF06. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for STP16NF06. have stock available?

There is no stock from authorised distributors for STP16NF06..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STP16NF06. often in real-time on the comparison pages.

What if I can't find stock of STP16NF06.?

You can fill out our help required form which you can use to request a quote for STP16NF06. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for STP16NF06.

Loading...
Loading Results for STP16NF06.
We use cookies to improve your experience. See our privacy policy.
Okay