Semiconductors - Discretes
Built as a single unit, discrete semiconductors are devices capable of carrying out only a basic function. For example, transistors are limited to performing only the functions that are associated with them; not like integrated circuits, which are made up of several components and can, therefore, bring together and perform several tasks. Although they have different characteristics, integrated circuits and discrete semiconductors are found in practically all electronic products. They are commonly used for products that need significant current volume, like amplifiers. They can also function as switches and power regulators. Read more
Category Selection
View Parts from CategoryElectron Tubes
128 parts
Power Modules
936 parts
Parts from Semiconductors - Discretes Category
![GBPC15005 T0 from Taiwan Semiconductor](https://www.newark.com/productimages/standard/en_GB/GE4GBPC05-40.jpg)
DIODE, BRIDGE RECT, 1-PH, 50V, MODULE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):15A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating RoHS Compliant: Yes
![GBPC2510W T0 from Taiwan Semiconductor](https://www.newark.com/productimages/standard/en_GB/42721538.jpg)
DIODE, BRIDGE RECT, 1-PH, 1KV, MODULE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):25A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating RoHS Compliant: Yes
![GBPC3508W T0 from Taiwan Semiconductor](https://www.newark.com/productimages/standard/en_GB/42721538.jpg)
DIODE, BRIDGE RECT, 1-PH, 800V, MODULE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):35A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating RoHS Compliant: Yes
![SKD 110/16 from Semikron](https://www.newark.com/productimages/standard/en_US/5197481.jpg)
BRIDGE RECTIFIER, 3 PHASE, 151A, 1.6KV, SCREW; No. of Phases:Three Phase; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):151A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.9V; No. of Pins:5Pins RoHS Compliant: Yes
![SKD 160/16 from Semikron](https://www.newark.com/productimages/standard/en_US/4076169.jpg)
BRIDGE RECTIFIER, 3 PHASE, 205A, 1.6KV, SCREW; No. of Phases:Three Phase; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):160A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.65V; No. of Pins:5Pins RoHS Compliant: Yes
![W005M from Genesic Semiconductor](https://www.newark.com/productimages/standard/en_US/5181159.jpg)
BRIDGE RECTIFIER, SINGLE PHASE, 1.5A, 50V, WOM-4; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1.5A; Bridge Rectifier Case Style:Through Hole; Forward Voltage VF Max:1V; Product Range:- RoHS Compliant: Yes
![2W005M from Genesic Semiconductor](https://www.newark.com/productimages/standard/en_US/5181170.jpg)
BRIDGE RECTIFIER, SINGLE PHASE, 2A, 50V, WOM-4; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):2A; Bridge Rectifier Case Style:Through Hole; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
![VBO105-16NO7 from Ixys Semiconductor](https://www.newark.com/productimages/standard/en_GB/9359494-40.jpg)
DIODE, BRIDGE RECT, 1-PH, 1.6KV, PWS-C; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):100A; Bridge Rectifier Case Style:PWS-C; Forward Voltage VF Max:1.24V; No. of Pins:4Pins; OperatingRoHS Compliant: Yes
![VBO22-16NO8 from Ixys Semiconductor](https://www.newark.com/productimages/standard/en_US/03AC0196-40.jpg)
DIODE, BRIDGE RECTIFIER,1 PH, 1.6KV ROHS COMPLIANT: YES
![VBO30-16NO7 from Ixys Semiconductor](https://www.newark.com/productimages/standard/en_US/03AC0197-40.jpg)
DIODE, BRIDGE RECTIFIER, 1 PH, 1.6KV ROHS COMPLIANT: YES
![VUO125-12NO7 from Ixys Semiconductor](https://www.newark.com/productimages/standard/en_US/03AC0202-40.jpg)
DIODE, BRIDGE RECTIFIER, 3 PH, 1.2KV ROHS COMPLIANT: YES
![VUO125-16NO7 from Ixys Semiconductor](https://www.newark.com/productimages/standard/en_US/03AC0203-40.jpg)
DIODE, BRIDGE RECTIFIER, 3 PH, 1.6KV ROHS COMPLIANT: YES
![CD-DF410S from Bourns](https://www.newark.com/productimages/standard/en_GB/2676040-40.jpg)
![GBPC1502W T0 from Taiwan Semiconductor](https://www.newark.com/productimages/standard/en_GB/42721538.jpg)
DIODE, BRIDGE RECT, 1-PH, 200V, MODULE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):15A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating RoHS Compliant: Yes
![GBPC3504W T0 from Taiwan Semiconductor](https://www.newark.com/productimages/standard/en_GB/42721538.jpg)
DIODE, BRIDGE RECT, 1-PH, 400V, MODULE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):35A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating RoHS Compliant: Yes
![GBL10-E3/45. from Vishay](https://www.newark.com/productimages/standard/en_US/4828909.jpg)
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):4A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
![GBU6J-E3/45. from Vishay](https://www.newark.com/productimages/standard/en_US/4827339.jpg)
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):6A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
![GBL08-E3/45. from Vishay](https://www.newark.com/productimages/standard/en_US/4828909.jpg)
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):4A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
![KBU6J-E4/51. from Vishay](https://www.newark.com/productimages/standard/en_US/23AC5990-40.jpg)
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):6A; Bridge Rectifier Case Style:KBU; Forward Voltage VF Max:1V; No. of Pins:4Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes