2SK3772-01 Part Information
Details for 2SK3772-01 by Fuji Electric
Electronic & Electrical Components>Semiconductors - Discretes>Transistors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.7000 |
25 | 2.9300 |
100 | 2.3000 |
250 | 2.1000 |
Stock Information
Details
Part Downloads
Part Specifications
Transistor Polarity | N Channel |
Continuous Drain Current Id | 32A |
Drain Source Voltage Vds | 300V |
On Resistance Rds(on) | 0.13ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 270W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Avalanche Single Pulse Energy Eas | 597.4mJ |
Current Iar | 32A |
Current Id Max | 32A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Lead Spacing | 5.45mm |
Power Dissipation Ptot Max | 270W |
Pulse Current Idm | 128A |
Termination Type | Through Hole |
Voltage Vds Typ | 300V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 5V |
Voltage Vgs th Min | 3V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2SK3772-01?
Additional datasheets, footprints and schematics for 2SK3772-01 are listed in our Part Details tab. You can also find the 2SK3772-01 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SK3772-01 in the Pricing & Inventory tab next to part details. You can view 2SK3772-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SK3772-01 fall under?
The 2SK3772-01 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SK3772-01 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SK3772-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SK3772-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2SK3772-01 have stock available?
There is no stock from authorised distributors for 2SK3772-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SK3772-01 often in real-time on the comparison pages.
What if I can't find stock of 2SK3772-01?
You can fill out our help required form which you can use to request a quote for 2SK3772-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.