MK60DN512ZVMD10 Part Information
Details for MK60DN512ZVMD10 by NXP Semiconductors
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 17.1000 |
10 | 11.5700 |
25 | 11.5600 |
50 | 11.5500 |
100 | 11.5400 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | Kinetis K Family K6x Series Microcontrollers |
Architecture | ARM Cortex-M4 |
No. of Bits | 32bit |
CPU Speed | 100MHz |
Program Memory Size | 512KB, 512KB |
RAM Memory Size | 128KB |
No. of Pins | 144Pins |
MCU Case Style | MAPBGA |
No. of I/O's | 100I/O's |
Embedded Interface Type | CAN I2C SPI UART USART |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
MCU Family | Kinetis K |
MCU Series | K6x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | (ARM Cortex - M4) Kinetis K60 |
MPU Core Size | 32bit |
No. of PWM Channels | 12 |
No. of Timers | 2 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Oscillator Type | External Internal |
Peripherals | ADC CRC DAC DMA POR RTC |
Supply Voltage Range | 1.71V to 3.6V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MK60DN512ZVMD10?
Additional datasheets, footprints and schematics for MK60DN512ZVMD10 are listed in our Part Details tab. You can also find the MK60DN512ZVMD10 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK60DN512ZVMD10 in the Pricing & Inventory tab next to part details. You can view MK60DN512ZVMD10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK60DN512ZVMD10 fall under?
The MK60DN512ZVMD10 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MK60DN512ZVMD10 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK60DN512ZVMD10 you can contact the distributor directly for product support, shipping queries etc.
Is the MK60DN512ZVMD10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MK60DN512ZVMD10 have stock available?
There is no stock from authorised distributors for MK60DN512ZVMD10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK60DN512ZVMD10 often in real-time on the comparison pages.
What if I can't find stock of MK60DN512ZVMD10?
You can fill out our help required form which you can use to request a quote for MK60DN512ZVMD10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.