A000067 Part Information
Details for A000067 by Arduino
Embedded Computers Education & Maker Boards>Arduino>Embedded Development Kits - Arduino
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 33.7900 |
10 | 32.1600 |
25 | 30.6500 |
100 | 29.2600 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Atmel |
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Core Number | ATmega2560 |
Kit Contents | Development Board for ATmega2560 |
Product Range | - |
Features | USB Powered |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A000067?
Additional datasheets, footprints and schematics for A000067 are listed in our Part Details tab. You can also find the A000067 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A000067 in the Pricing & Inventory tab next to part details. You can view A000067 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A000067 fall under?
The A000067 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to A000067 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A000067 you can contact the distributor directly for product support, shipping queries etc.
Is the A000067 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A000067 have stock available?
There is no stock from authorised distributors for A000067.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A000067 often in real-time on the comparison pages.
What if I can't find stock of A000067?
You can fill out our help required form which you can use to request a quote for A000067 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.