SZNUP2105LT1G Part Information
Details for SZNUP2105LT1G by ON Semiconductor
ON Semiconductor Parts
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.3930 |
10 | 0.2990 |
100 | 0.1600 |
500 | 0.1470 |
Stock Information
Details
Part Downloads
Part Specifications
Clamping Voltage Vc Max | 44V |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Voltage | 24V |
Power Dissipation Pd | 350W |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SZNUP2105LT1G?
Additional datasheets, footprints and schematics for SZNUP2105LT1G are listed in our Part Details tab. You can also find the SZNUP2105LT1G image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZNUP2105LT1G in the Pricing & Inventory tab next to part details. You can view SZNUP2105LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZNUP2105LT1G fall under?
The SZNUP2105LT1G is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to SZNUP2105LT1G when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZNUP2105LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZNUP2105LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SZNUP2105LT1G have stock available?
There is no stock from authorised distributors for SZNUP2105LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZNUP2105LT1G often in real-time on the comparison pages.
What if I can't find stock of SZNUP2105LT1G?
You can fill out our help required form which you can use to request a quote for SZNUP2105LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.