BSS123L Part Information
Details for BSS123L by ON Semiconductor
ON Semiconductor Parts
Featured Distributor
Pricing
Break | Price |
---|---|
3000 | 0.0310 |
9000 | 0.0300 |
45000 | 0.0290 |
Stock Information
Details
Part Downloads
Part Specifications
Transistor Polarity | N Channel |
Continuous Drain Current Id | 170mA |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 2.98ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.405V |
Power Dissipation Pd | 360mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BSS123L?
Additional datasheets, footprints and schematics for BSS123L are listed in our Part Details tab. You can also find the BSS123L image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS123L in the Pricing & Inventory tab next to part details. You can view BSS123L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS123L fall under?
The BSS123L is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to BSS123L when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS123L you can contact the distributor directly for product support, shipping queries etc.
Is the BSS123L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BSS123L have stock available?
There is no stock from authorised distributors for BSS123L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS123L often in real-time on the comparison pages.
What if I can't find stock of BSS123L?
You can fill out our help required form which you can use to request a quote for BSS123L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.