LM5175PWPT . Part Information
Details for LM5175PWPT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 6.2900 |
10 | 5.6600 |
25 | 5.0900 |
50 | 4.8500 |
Stock Information
Details
Part Specifications
Supply Voltage Min | 3.5V |
Supply Voltage Max | 42V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 50% |
Controller IC Case Style | HTSSOP |
No. of Pins | 28Pins |
Switching Frequency | 500kHz |
Topology | Synchronous Buck-Boost |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM5175PWPT .?
Additional datasheets, footprints and schematics for LM5175PWPT . are listed in our Part Details tab. You can also find the LM5175PWPT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5175PWPT . in the Pricing & Inventory tab next to part details. You can view LM5175PWPT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5175PWPT . fall under?
The LM5175PWPT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5175PWPT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5175PWPT . you can contact the distributor directly for product support, shipping queries etc.
Is the LM5175PWPT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM5175PWPT . have stock available?
There is no stock from authorised distributors for LM5175PWPT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5175PWPT . often in real-time on the comparison pages.
What if I can't find stock of LM5175PWPT .?
You can fill out our help required form which you can use to request a quote for LM5175PWPT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.