MCIMX6Q5EYM10AE Part Information
Details for MCIMX6Q5EYM10AE by NXP Semiconductors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 65.8800 |
5 | 60.1500 |
10 | 54.4200 |
25 | 50.1200 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | i.MX Family i.MX 6Quad Series Microprocessors |
MPU Core Size | 32bit |
No. of Pins | 624Pins |
MPU Case Style | FCBGA |
Supply Voltage Min | 925mV |
Supply Voltage Max | 1.5V |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MCIMX6Q5EYM10AE?
Additional datasheets, footprints and schematics for MCIMX6Q5EYM10AE are listed in our Part Details tab. You can also find the MCIMX6Q5EYM10AE image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6Q5EYM10AE in the Pricing & Inventory tab next to part details. You can view MCIMX6Q5EYM10AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6Q5EYM10AE fall under?
The MCIMX6Q5EYM10AE is listed under Semiconductors - ICs > Microprocessors - MPU > iMX.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6Q5EYM10AE when available in the iMX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6Q5EYM10AE you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6Q5EYM10AE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCIMX6Q5EYM10AE have stock available?
There is no stock from authorised distributors for MCIMX6Q5EYM10AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6Q5EYM10AE often in real-time on the comparison pages.
What if I can't find stock of MCIMX6Q5EYM10AE?
You can fill out our help required form which you can use to request a quote for MCIMX6Q5EYM10AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.