Semiconductors - ICs
Semiconductor ICs (integrated circuits) are devices that are equipped with circuitry elements like transistors. These products are set up on an insulating material. Semiconductor ICs are used for various electronic circuit-related products. Semiconductors are generally made of geranium or silicon, or other pure elements. When a semiconductor is doped, its conductivity changes. This is because of the addition of impurities into the pure elements. The IC in “semiconductor IC” pertains to integrated circuits, which are small semiconductor materials, often rectangular or square, that have electronic circuits intended to perform computation and various other functions. ICs can be mixed signal, digital, or analog. Read more
Category Selection
View Parts from CategorySpecial Function
818 parts
FPGAs
675 parts
TV Tuners
6 parts
Switches, Multiplexers & Demultiplexers
1951 parts
Logic
5416 parts
Memory
3240 parts
Data & Signal Conversion
1899 parts
Power Management ICs - PMIC
18778 parts
Drivers & Interfaces
5010 parts
Clock,Timing & Frequency Management
1471 parts
Amplifiers & Comparators
5972 parts
CODECs / Encoders / Decoders
94 parts
Digital Potentiometers
677 parts
Microcontrollers - MCU
7879 parts
Parts from Semiconductors - ICs Category
![SSM2167-1RMZ-R7 from Analog Devices](https://www.newark.com/productimages/standard/en_GB/GE10SOIC05-40.jpg)
Audio Power Amplifier, -40 C, MSOP, 85 C RoHS Compliant: Yes
![TPA3118D2DAPR from Texas Instruments](https://www.newark.com/productimages/standard/en_US/4243222.jpg)
AUDIO POWER AMPLIFIER, D, 30W, HTSSOP; Amplifier Class:D; No. of Channels:2 Channel; Output Power:30W; Supply Voltage Range:4.5V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:32Pins; Load Impedance:8ohm; Product Range:-; MSL:- RoHS Compliant: Yes
![MAX98390EWX+ from Maxim Integrated Products](https://www.newark.com/productimages/standard/en_US/03AH2399-40.jpg)
AUDIO POWER AMP, D, -40 TO 85DEG C; Output Power:6.2W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.65V to 5.5V; No. of Pins:36Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
![IR4322MTRPBF from Infineon](https://www.newark.com/productimages/standard/en_GB/2762398-40.jpg)
IC, AMP, CLASS D, AUDIO, 100W, QFN44; Output Power:100W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 15V, ± 5V to ± 7.5V; Amplifier Case Style:QFN; No. of Pins:44Pins; Load Impedance:4ohm; Operating RoHS Compliant: Yes
![STA516BETR from Stmicroelectronics](https://www.newark.com/productimages/standard/en_GB/3132466-40.jpg)
DIGITAL AMP POWER STAGE, 0 TO 90DEG C; Output Power:250W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 60V; Amplifier Case Style:PowerSO; No. of Pins:36Pins; Load Impedance:6ohm; Operating Temperature RoHS Compliant: Yes
![TS482IST from Stmicroelectronics](https://www.newark.com/productimages/standard/en_GB/GE8MSOP-40.jpg)
HEADPHONE AMPLIFIER, -40 TO 85DEG C; Output Power:107mW; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:Mini SOIC; No. of Pins:8Pins; Load Impedance:16ohm; Operating Temperature RoHS Compliant: Yes
![TDA7492MV13TR from Stmicroelectronics](https://www.newark.com/productimages/standard/en_GB/GE36POWERSSO-40.jpg)
AUDIO POWER AMP, D, 0 TO 70DEG C; Output Power:40W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:10V to 26V; Amplifier Case Style:PowerSSO; No. of Pins:36Pins; Load Impedance:6ohm; Operating Temperature Min:0°C;RoHS Compliant: Yes
![TDA7498TR from Stmicroelectronics](https://www.newark.com/productimages/standard/en_GB/3132466-40.jpg)
![TDA7851A from Stmicroelectronics](https://www.newark.com/productimages/standard/en_GB/2762646-40.jpg)
AUDIO POWER AMP, AB, -40 TO 105DEG C; Output Power:48W; Amplifier Class:AB; No. of Channels:4 Channel; Supply Voltage Range:8V to 18V; Amplifier Case Style:Flexiwatt; No. of Pins:27Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
![TBA820M from Stmicroelectronics](https://www.newark.com/productimages/standard/en_US/4243408.jpg)
AMPLIFIER, AUDIO, CLASS B, 2W, DIP-8; Amplifier Class:B; No. of Channels:1 Channel; Output Power:2W; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C RoHS Compliant: Yes
![TDA7269A. from Stmicroelectronics](https://www.newark.com/productimages/standard/en_US/28AC3789-40.jpg)
Amplifier Class:AB; No. of Channels:2 Channel; Output Power:14W; Supply Voltage Range:± 5V to ± 20V; Amplifier Case Style:Multiwatt; No. of Pins:11Pins; Load Impedance:8ohm; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes
![TDA7294V. from Stmicroelectronics](https://www.newark.com/productimages/standard/en_US/4533790.jpg)
AUDIO POWER AMPLIFIER, AB, 100W MULTIWATT-15; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:100W; Supply Voltage Range:± 10V to ± 40V; Amplifier Case Style:Multiwatt; No. of Pins:15Pins; Load Impedance:4ohm; MSL:- RoHS Compliant: Yes
IC, AMP BUFFER AUD HI FI TO-263-5; Output Power:-; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:TO-263; No. of Pins:5Pins; Load Impedance:32ohm; Operating Temperature RoHS Compliant: Yes