GRM1885C1H390JA01D Part Information
Details for GRM1885C1H390JA01D by Murata
Electronic & Electrical Components>Capacitors>Ceramic Capacitors
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.0753 |
100 | 0.0377 |
500 | 0.0248 |
1000 | 0.0197 |
Stock Information
Details
Part Downloads
Part Features
- [false]
Part Specifications
Capacitance | 39pF |
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | MURATA - GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a GRM1885C1H390JA01D?
Additional datasheets, footprints and schematics for GRM1885C1H390JA01D are listed in our Part Details tab. You can also find the GRM1885C1H390JA01D image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM1885C1H390JA01D in the Pricing & Inventory tab next to part details. You can view GRM1885C1H390JA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM1885C1H390JA01D fall under?
The GRM1885C1H390JA01D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM1885C1H390JA01D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM1885C1H390JA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM1885C1H390JA01D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for GRM1885C1H390JA01D have stock available?
There is no stock from authorised distributors for GRM1885C1H390JA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM1885C1H390JA01D often in real-time on the comparison pages.
What if I can't find stock of GRM1885C1H390JA01D?
You can fill out our help required form which you can use to request a quote for GRM1885C1H390JA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.