CL21B105KBFNNNE Part Information
Details for CL21B105KBFNNNE by Samsung
Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors
Featured Distributor
Pricing
Break | Price |
---|---|
2000 | 0.0127 |
8000 | 0.0122 |
30000 | 0.0117 |
60000 | 0.0114 |
150000 | 0.0108 |
Stock Information
Details
Part Downloads
Part Specifications
Capacitance | 1µF |
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CL21B105KBFNNNE?
Additional datasheets, footprints and schematics for CL21B105KBFNNNE are listed in our Part Details tab. You can also find the CL21B105KBFNNNE image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B105KBFNNNE in the Pricing & Inventory tab next to part details. You can view CL21B105KBFNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B105KBFNNNE fall under?
The CL21B105KBFNNNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B105KBFNNNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B105KBFNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B105KBFNNNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B105KBFNNNE have stock available?
There is no stock from authorised distributors for CL21B105KBFNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B105KBFNNNE often in real-time on the comparison pages.
What if I can't find stock of CL21B105KBFNNNE?
You can fill out our help required form which you can use to request a quote for CL21B105KBFNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.