SIM7100-6-1-15-00-A Part Information
Details for SIM7100-6-1-15-00-A by Global Connector Technology
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5800 |
10 | 1.1300 |
100 | 1.0800 |
250 | 0.9800 |
500 | 0.9030 |
1000 | 0.7740 |
Stock Information
Details
Part Downloads
Part Specifications
Memory / Card Type | Micro SIM |
Insert & Eject Mechanism | Push-Push |
No. of Contacts | 6Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | SIM7100 Series |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SIM7100-6-1-15-00-A?
Additional datasheets, footprints and schematics for SIM7100-6-1-15-00-A are listed in our Part Details tab. You can also find the SIM7100-6-1-15-00-A image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIM7100-6-1-15-00-A in the Pricing & Inventory tab next to part details. You can view SIM7100-6-1-15-00-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIM7100-6-1-15-00-A fall under?
The SIM7100-6-1-15-00-A is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to SIM7100-6-1-15-00-A when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIM7100-6-1-15-00-A you can contact the distributor directly for product support, shipping queries etc.
Is the SIM7100-6-1-15-00-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SIM7100-6-1-15-00-A have stock available?
There is no stock from authorised distributors for SIM7100-6-1-15-00-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIM7100-6-1-15-00-A often in real-time on the comparison pages.
What if I can't find stock of SIM7100-6-1-15-00-A?
You can fill out our help required form which you can use to request a quote for SIM7100-6-1-15-00-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.