1734451-1 Part Information
Details for 1734451-1 by TE Connectivity
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.5600 |
10 | 4.3900 |
25 | 4.0600 |
50 | 3.8800 |
100 | 3.7200 |
150 | 3.2100 |
Stock Information
Details
Part Specifications
Memory / Card Type | CompactFlash Card Type I and Type II |
Insert & Eject Mechanism | Push-Pull |
No. of Contacts | 50Contacts |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1734451-1?
Additional datasheets, footprints and schematics for 1734451-1 are listed in our Part Details tab. You can also find the 1734451-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734451-1 in the Pricing & Inventory tab next to part details. You can view 1734451-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734451-1 fall under?
The 1734451-1 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1734451-1 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734451-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734451-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1734451-1 have stock available?
There is no stock from authorised distributors for 1734451-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734451-1 often in real-time on the comparison pages.
What if I can't find stock of 1734451-1?
You can fill out our help required form which you can use to request a quote for 1734451-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.