34465A Part Information

Details for 34465A by Keysight Technologies

Test & Measurement>Multimeters & Clamp Meters>Digital Multimeters - Bench

Featured Distributor

RS
RS

34465A

Buy Now
Pricing
BreakPrice
11548.0000
Stock Information
Available in stock: 13
Additional stock arrives in: weeks
Details
Manufacturer: Keysight Technologies

Part Downloads

Part Specifications

No. of Digits 6.5
DMM Connectivity LAN / LXI USB
Current Measure AC Max 10A
Voltage Measure AC Max 750V
Resistance Measure Max 1Gohm
Product Range Truevolt Series
Current Measure DC Max 10A
Voltage Measure DC Max 1kV
Manufacturer Warranty 3 Years
DMM Functions AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature
Plug Type -
SVHC No SVHC (15-Jun-2015)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 34465A?

Additional datasheets, footprints and schematics for 34465A are listed in our Part Details tab. You can also find the 34465A image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 34465A in the Pricing & Inventory tab next to part details. You can view 34465A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 34465A fall under?

The 34465A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.

Can I view similar or alternative parts?

You can view similar parts to 34465A when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 34465A you can contact the distributor directly for product support, shipping queries etc.

Is the 34465A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 34465A have stock available?

There is no stock from authorised distributors for 34465A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 34465A often in real-time on the comparison pages.

What if I can't find stock of 34465A?

You can fill out our help required form which you can use to request a quote for 34465A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 34465A

Loading...
Loading Results for 34465A
We use cookies to improve your experience. See our privacy policy.
Okay