PESD12VL1BA 115 Part Information
Details for PESD12VL1BA 115 by Nexperia
Electronic & Electrical Components>Fuses & Circuit Protection>ESD Protection Devices
Featured Distributor
Pricing
Break | Price |
---|---|
3000 | 0.0700 |
Stock Information
Details
Part Specifications
Clamping Voltage Vc Max | 15.9V |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | 12V |
Power Dissipation Pd | - |
Product Range | PESD1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | SC-76 |
Breakdown Voltage | 15.9V |
Breakdown Voltage Max | 16.7V |
Breakdown Voltage Min | 14.2V |
Breakdown Voltage Range | 14.2V to 16.7V |
Breakover Voltage Min | 14.2V |
Capacitance Cd @ Vr Max | 13pF |
Capacitance Cd @ Vr Typ | 19pF |
Clamping Voltage @ 8/20µs Max | 37V |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Peak Pulse Current Ippm | 5A |
Peak Pulse Power Dissipation | 200W |
Pin Configuration | 1 |
Reverse Stand-Off Voltage Vrwm | 12V |
SMD Marking | AD |
Stand-off Voltage | 12V |
TVS Polarity | Bidirectional |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PESD12VL1BA 115?
Additional datasheets, footprints and schematics for PESD12VL1BA 115 are listed in our Part Details tab. You can also find the PESD12VL1BA 115 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PESD12VL1BA 115 in the Pricing & Inventory tab next to part details. You can view PESD12VL1BA 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PESD12VL1BA 115 fall under?
The PESD12VL1BA 115 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PESD12VL1BA 115 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PESD12VL1BA 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PESD12VL1BA 115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PESD12VL1BA 115 have stock available?
There is no stock from authorised distributors for PESD12VL1BA 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PESD12VL1BA 115 often in real-time on the comparison pages.
What if I can't find stock of PESD12VL1BA 115?
You can fill out our help required form which you can use to request a quote for PESD12VL1BA 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.