CSLA2CF Part Information
Details for CSLA2CF by Honeywell
Electronic & Electrical Components>Sensors & Transducers>Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 30.5600 |
10 | 30.3400 |
25 | 30.1100 |
50 | 29.5100 |
100 | 28.9100 |
500 | 28.3000 |
1000 | 27.7000 |
Stock Information
Details
Part Downloads
Part Specifications
Sensor Output | Voltage |
Supply Voltage DC Min | 6V |
Supply Voltage DC Max | 12V |
Current Measuring Range DC | -125A to 125A |
Current Measuring Range AC | -125A to 125A |
Response Time | 3µs |
Accuracy % | - |
Product Range | CSLA Series |
SVHC | No SVHC (07-Jul-2017) |
Current Consumption | 20mA |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CSLA2CF?
Additional datasheets, footprints and schematics for CSLA2CF are listed in our Part Details tab. You can also find the CSLA2CF image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSLA2CF in the Pricing & Inventory tab next to part details. You can view CSLA2CF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSLA2CF fall under?
The CSLA2CF is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CSLA2CF when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSLA2CF you can contact the distributor directly for product support, shipping queries etc.
Is the CSLA2CF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CSLA2CF have stock available?
There is no stock from authorised distributors for CSLA2CF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSLA2CF often in real-time on the comparison pages.
What if I can't find stock of CSLA2CF?
You can fill out our help required form which you can use to request a quote for CSLA2CF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.