78250C Part Information
Details for 78250C by Murata
Transformers>Specialty Transformers
Featured Distributor
Pricing
Break | Price |
---|---|
50 | 2.0480 |
500 | 1.8270 |
1000 | 1.8070 |
1250 | 1.6960 |
2500 | 1.6630 |
Stock Information
Details
Part Downloads
Part Features
- [false]
Part Specifications
Power Rating | - |
Secondary Voltages | - |
Current Rating | 300mA |
Isolation Transformer Primary Voltages | - |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Length / Height | 6.35mm |
External Width | 9.52mm |
Inductance | 2mH |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 78250C?
Additional datasheets, footprints and schematics for 78250C are listed in our Part Details tab. You can also find the 78250C image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78250C in the Pricing & Inventory tab next to part details. You can view 78250C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78250C fall under?
The 78250C is listed under Transformers > Specialty Transformers.
Can I view similar or alternative parts?
You can view similar parts to 78250C when available in the Specialty Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78250C you can contact the distributor directly for product support, shipping queries etc.
Is the 78250C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 78250C have stock available?
There is no stock from authorised distributors for 78250C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78250C often in real-time on the comparison pages.
What if I can't find stock of 78250C?
You can fill out our help required form which you can use to request a quote for 78250C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.