ICL3243EIAZ. Part Information
Details for ICL3243EIAZ. by Renesas Electronics
Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.2900 |
710 | 1.2700 |
Stock Information
Details
Part Downloads
Part Specifications
Device Type | Transceiver |
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ICL3243EIAZ.?
Additional datasheets, footprints and schematics for ICL3243EIAZ. are listed in our Part Details tab. You can also find the ICL3243EIAZ. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3243EIAZ. in the Pricing & Inventory tab next to part details. You can view ICL3243EIAZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3243EIAZ. fall under?
The ICL3243EIAZ. is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ICL3243EIAZ. when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3243EIAZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3243EIAZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICL3243EIAZ. have stock available?
There is no stock from authorised distributors for ICL3243EIAZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3243EIAZ. often in real-time on the comparison pages.
What if I can't find stock of ICL3243EIAZ.?
You can fill out our help required form which you can use to request a quote for ICL3243EIAZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.