A3930KJPTR-T Part Information
Details for A3930KJPTR-T by Allegro MicroSystems
Allegro MicroSystems Parts
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 4.3700 |
25 | 4.1800 |
50 | 3.9900 |
100 | 3.8000 |
250 | 3.6000 |
500 | 3.2400 |
Stock Information
Details
Part Specifications
Motor Type | Three Phase DC Brushless |
No. of Outputs | 3Outputs |
Output Current | - |
Output Voltage | - |
No. of Pins | 48Pins |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 50V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A3930KJPTR-T?
Additional datasheets, footprints and schematics for A3930KJPTR-T are listed in our Part Details tab. You can also find the A3930KJPTR-T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3930KJPTR-T in the Pricing & Inventory tab next to part details. You can view A3930KJPTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3930KJPTR-T fall under?
The A3930KJPTR-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to A3930KJPTR-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3930KJPTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3930KJPTR-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A3930KJPTR-T have stock available?
There is no stock from authorised distributors for A3930KJPTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3930KJPTR-T often in real-time on the comparison pages.
What if I can't find stock of A3930KJPTR-T?
You can fill out our help required form which you can use to request a quote for A3930KJPTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.