A1393SEHLT-T Part Information
Details for A1393SEHLT-T by Allegro MicroSystems
Allegro MicroSystems Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.7100 |
10 | 1.0300 |
50 | 0.9610 |
100 | 0.8910 |
250 | 0.8350 |
500 | 0.7790 |
1000 | 0.6950 |
2500 | 0.6700 |
Stock Information
Details
Part Specifications
Hall Effect Type | Linear Ratiometric |
Output Current | 3mA |
Sensor Case Style | DFN |
No. of Pins | 6Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 3.5V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A1393SEHLT-T?
Additional datasheets, footprints and schematics for A1393SEHLT-T are listed in our Part Details tab. You can also find the A1393SEHLT-T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A1393SEHLT-T in the Pricing & Inventory tab next to part details. You can view A1393SEHLT-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A1393SEHLT-T fall under?
The A1393SEHLT-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to A1393SEHLT-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A1393SEHLT-T you can contact the distributor directly for product support, shipping queries etc.
Is the A1393SEHLT-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A1393SEHLT-T have stock available?
There is no stock from authorised distributors for A1393SEHLT-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A1393SEHLT-T often in real-time on the comparison pages.
What if I can't find stock of A1393SEHLT-T?
You can fill out our help required form which you can use to request a quote for A1393SEHLT-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.