BLM18PG471SN1D Part Information
Details for BLM18PG471SN1D by Murata
Electronic & Electrical Components>Fuses & Circuit Protection>EMC / RFI Suppression
Featured Distributor
Pricing
Break | Price |
---|---|
4000 | 0.0204 |
16000 | 0.0195 |
60000 | 0.0188 |
120000 | 0.0184 |
300000 | 0.0175 |
Stock Information
Details
Part Features
- [false]
Part Specifications
Ferrite Case Style | 0603 [1608 Metric] |
Impedance @ 100MHz | 470ohm |
DC Current Rating | 1A |
Product Range | BLM18P Series |
DC Resistance Max | 0.2ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Ferrite Mounting | SMD |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BLM18PG471SN1D?
Additional datasheets, footprints and schematics for BLM18PG471SN1D are listed in our Part Details tab. You can also find the BLM18PG471SN1D image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM18PG471SN1D in the Pricing & Inventory tab next to part details. You can view BLM18PG471SN1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLM18PG471SN1D fall under?
The BLM18PG471SN1D is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to BLM18PG471SN1D when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM18PG471SN1D you can contact the distributor directly for product support, shipping queries etc.
Is the BLM18PG471SN1D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BLM18PG471SN1D have stock available?
There is no stock from authorised distributors for BLM18PG471SN1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM18PG471SN1D often in real-time on the comparison pages.
What if I can't find stock of BLM18PG471SN1D?
You can fill out our help required form which you can use to request a quote for BLM18PG471SN1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.