ISL9V3040P3 Part Information
Details for ISL9V3040P3 by ON Semiconductor
Semiconductors - Discretes>Transistors>IGBT Single Transistors
Featured Distributor
Pricing
Break | Price |
---|---|
50 | 2.3470 |
100 | 1.9240 |
500 | 1.6210 |
1000 | 1.4230 |
2500 | 1.3880 |
Stock Information
Details
Part Downloads
Part Specifications
DC Collector Current | 21A |
Collector Emitter Saturation Voltage Vce(on) | 1.25V |
Power Dissipation Pd | 150W |
Collector Emitter Voltage V(br)ceo | 400V |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ISL9V3040P3?
Additional datasheets, footprints and schematics for ISL9V3040P3 are listed in our Part Details tab. You can also find the ISL9V3040P3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL9V3040P3 in the Pricing & Inventory tab next to part details. You can view ISL9V3040P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL9V3040P3 fall under?
The ISL9V3040P3 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to ISL9V3040P3 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL9V3040P3 you can contact the distributor directly for product support, shipping queries etc.
Is the ISL9V3040P3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ISL9V3040P3 have stock available?
There is no stock from authorised distributors for ISL9V3040P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL9V3040P3 often in real-time on the comparison pages.
What if I can't find stock of ISL9V3040P3?
You can fill out our help required form which you can use to request a quote for ISL9V3040P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.