FPS100024 Part Information

Details for FPS100024 by TDK

Electrical & Lighting>Batteries & Power Supplies>Power Supplies

Featured Distributor

Farnell
Farnell

FPS100024

Buy Now
Pricing
BreakPrice
1584.6800
10511.5900
Stock Information
Available in stock: 1
Additional stock arrives in: weeks
Details
Manufacturer: Tdk-Lambda

Part Downloads

Part Specifications

No. of Outputs 1 Output
Power Supply Output Type Adjustable Fixed
Output Power Max 960W
Output Current Max 40A
Product Range FPS Series
Input Voltage AC Min 85V
Weight 4.41lb
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a FPS100024?

Additional datasheets, footprints and schematics for FPS100024 are listed in our Part Details tab. You can also find the FPS100024 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FPS100024 in the Pricing & Inventory tab next to part details. You can view FPS100024 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FPS100024 fall under?

The FPS100024 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to FPS100024 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FPS100024 you can contact the distributor directly for product support, shipping queries etc.

Is the FPS100024 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for FPS100024 have stock available?

There is no stock from authorised distributors for FPS100024.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FPS100024 often in real-time on the comparison pages.

What if I can't find stock of FPS100024?

You can fill out our help required form which you can use to request a quote for FPS100024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for FPS100024

Loading...
Loading Results for FPS100024
We use cookies to improve your experience. See our privacy policy.
Okay