LQG15HN4N7S02D Part Information
Details for LQG15HN4N7S02D by Murata
Electronic & Electrical Components>Inductors & Filters>Inductors
Featured Distributor
Pricing
Break | Price |
---|---|
10000 | 0.0150 |
20000 | 0.0140 |
30000 | 0.0130 |
Stock Information
Details
Part Downloads
Part Features
- [false]
Part Specifications
Inductance | 4.7nH |
Product Range | - |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.23ohm |
Inductance Tolerance | ± 0.3nH |
Self Resonant Frequency Min | 6GHz |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LQG15HN4N7S02D?
Additional datasheets, footprints and schematics for LQG15HN4N7S02D are listed in our Part Details tab. You can also find the LQG15HN4N7S02D image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQG15HN4N7S02D in the Pricing & Inventory tab next to part details. You can view LQG15HN4N7S02D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQG15HN4N7S02D fall under?
The LQG15HN4N7S02D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQG15HN4N7S02D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQG15HN4N7S02D you can contact the distributor directly for product support, shipping queries etc.
Is the LQG15HN4N7S02D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LQG15HN4N7S02D have stock available?
There is no stock from authorised distributors for LQG15HN4N7S02D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQG15HN4N7S02D often in real-time on the comparison pages.
What if I can't find stock of LQG15HN4N7S02D?
You can fill out our help required form which you can use to request a quote for LQG15HN4N7S02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.