60R025XU Part Information

Details for 60R025XU by Littelfuse

Electronic & Electrical Components>Fuses & Circuit Protection>Fuses & Fuse Accessories

Featured Distributor

Farnell
Farnell

60R025XU

Buy Now
Pricing
BreakPrice
10.3200
100.3100
500.2610
1000.2160
2000.2120
5000.2090
25000.2050
50000.2010
Stock Information
Available in stock: 395
Additional stock arrives in: weeks
Details
Manufacturer: Littelfuse

Part Downloads

Part Features

  • u2022 Cured, ufb02ame retardant epoxy polymer insulating material meets UL 94V-0 requirements u2022 Fast timeu2013to-trip u2022 RoHS compliant, LeadFree and Halogen-Free*

Part Specifications

Thermistor Mounting Through Hole
Product Range POLYFUSE 60R Series
Holding Current 250mA
Tripping Current 500mA
Voltage Rating 60VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
Carrying Current Max 40A
Holding Current Max Ih 250mA
Initial Resistance Max 3ohm
Operating Voltage 60VDC
PTC Fuse Case Style Radial Leaded
Power Dissipation Pd 0.45W
Trip Time 2.5s
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60R025XU?

Additional datasheets, footprints and schematics for 60R025XU are listed in our Part Details tab. You can also find the 60R025XU image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60R025XU in the Pricing & Inventory tab next to part details. You can view 60R025XU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60R025XU fall under?

The 60R025XU is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 60R025XU when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60R025XU you can contact the distributor directly for product support, shipping queries etc.

Is the 60R025XU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 60R025XU have stock available?

There is no stock from authorised distributors for 60R025XU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60R025XU often in real-time on the comparison pages.

What if I can't find stock of 60R025XU?

You can fill out our help required form which you can use to request a quote for 60R025XU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 60R025XU

Loading...
Loading Results for 60R025XU
We use cookies to improve your experience. See our privacy policy.
Okay