MKE06Z64VLH4 Part Information
Details for MKE06Z64VLH4 by NXP Semiconductors
NXP Semiconductors Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.1200 |
10 | 3.3900 |
25 | 3.2300 |
50 | 3.0600 |
100 | 2.9000 |
250 | 2.8500 |
500 | 2.6400 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | Kinetis E Family KE0x Series Microcontrollers |
Architecture | ARM Cortex-M0+ |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 64KB |
RAM Memory Size | 8KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 58I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | Kinetis E |
MCU Series | KE0x |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MKE06Z64VLH4?
Additional datasheets, footprints and schematics for MKE06Z64VLH4 are listed in our Part Details tab. You can also find the MKE06Z64VLH4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKE06Z64VLH4 in the Pricing & Inventory tab next to part details. You can view MKE06Z64VLH4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKE06Z64VLH4 fall under?
The MKE06Z64VLH4 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MKE06Z64VLH4 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKE06Z64VLH4 you can contact the distributor directly for product support, shipping queries etc.
Is the MKE06Z64VLH4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MKE06Z64VLH4 have stock available?
There is no stock from authorised distributors for MKE06Z64VLH4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKE06Z64VLH4 often in real-time on the comparison pages.
What if I can't find stock of MKE06Z64VLH4?
You can fill out our help required form which you can use to request a quote for MKE06Z64VLH4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.