UPW1J471MHD3 Part Information

Details for UPW1J471MHD3 by Nichicon

Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors

Featured Distributor

RS
RS

UPW1J471MHD3

Buy Now
Pricing
BreakPrice
51.0500
500.7460
2500.5500
5000.4380
10000.3780
Stock Information
Available in stock: 230
Additional stock arrives in: weeks
Details
Manufacturer: Nichicon

Part Downloads

Part Specifications

Capacitance 470µF
Voltage Rating 63V
Product Range UPW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 8000 hours @ 105°C
RoHS Compliant Yes
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a UPW1J471MHD3?

Additional datasheets, footprints and schematics for UPW1J471MHD3 are listed in our Part Details tab. You can also find the UPW1J471MHD3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UPW1J471MHD3 in the Pricing & Inventory tab next to part details. You can view UPW1J471MHD3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UPW1J471MHD3 fall under?

The UPW1J471MHD3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UPW1J471MHD3 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UPW1J471MHD3 you can contact the distributor directly for product support, shipping queries etc.

Is the UPW1J471MHD3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UPW1J471MHD3 have stock available?

There is no stock from authorised distributors for UPW1J471MHD3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UPW1J471MHD3 often in real-time on the comparison pages.

What if I can't find stock of UPW1J471MHD3?

You can fill out our help required form which you can use to request a quote for UPW1J471MHD3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for UPW1J471MHD3

Loading...
Loading Results for UPW1J471MHD3
We use cookies to improve your experience. See our privacy policy.
Okay