2320254 Part Information
Details for 2320254 by Phoenix Contact
Power & Line Protection>Power Supplies>UPS - Uninterruptible Power Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 320.6200 |
Stock Information
Details
Part Downloads
Part Specifications
Input Voltage DC | 24V |
Backup Time @ Capacity | - |
Output Voltage | 24V |
Power Supply Mounting | DIN Rail |
Product Range | QUINT Series |
SVHC | Lead (15-Jan-2019) |
Height | 138mm |
Length | 125mm |
No. of Outlets | 1Outlets |
Width | 88mm |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2320254?
Additional datasheets, footprints and schematics for 2320254 are listed in our Part Details tab. You can also find the 2320254 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2320254 in the Pricing & Inventory tab next to part details. You can view 2320254 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2320254 fall under?
The 2320254 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2320254 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2320254 you can contact the distributor directly for product support, shipping queries etc.
Is the 2320254 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2320254 have stock available?
There is no stock from authorised distributors for 2320254.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2320254 often in real-time on the comparison pages.
What if I can't find stock of 2320254?
You can fill out our help required form which you can use to request a quote for 2320254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.