CC0603KRX7R9BB222 Part Information
Details for CC0603KRX7R9BB222 by Yageo Corporation
Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors
Featured Distributor
Pricing
Break | Price |
---|---|
4000 | 0.0051 |
16000 | 0.0048 |
60000 | 0.0046 |
160000 | 0.0044 |
400000 | 0.0041 |
Stock Information
Details
Part Specifications
Capacitance | 2200pF |
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
External Depth | 0.8mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Insulation Resistance | 100000Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CC0603KRX7R9BB222?
Additional datasheets, footprints and schematics for CC0603KRX7R9BB222 are listed in our Part Details tab. You can also find the CC0603KRX7R9BB222 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603KRX7R9BB222 in the Pricing & Inventory tab next to part details. You can view CC0603KRX7R9BB222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0603KRX7R9BB222 fall under?
The CC0603KRX7R9BB222 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0603KRX7R9BB222 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603KRX7R9BB222 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603KRX7R9BB222 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CC0603KRX7R9BB222 have stock available?
There is no stock from authorised distributors for CC0603KRX7R9BB222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603KRX7R9BB222 often in real-time on the comparison pages.
What if I can't find stock of CC0603KRX7R9BB222?
You can fill out our help required form which you can use to request a quote for CC0603KRX7R9BB222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.