PSM Part Information
Details for PSM by Comus
Tools & Production Supplies>Tools - Hand & Workholding>Magnets
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.4700 |
10 | 2.3600 |
25 | 2.1900 |
50 | 2.0600 |
100 | 1.6900 |
500 | 1.5700 |
1000 | 1.2700 |
Stock Information
Details
Part Downloads
Part Specifications
For Use With | Proximity Sensors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 7mm |
External Length / Height | 30mm |
External Width | 20mm |
Hole Centres | 16 |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PSM?
Additional datasheets, footprints and schematics for PSM are listed in our Part Details tab. You can also find the PSM image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSM in the Pricing & Inventory tab next to part details. You can view PSM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSM fall under?
The PSM is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to PSM when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSM you can contact the distributor directly for product support, shipping queries etc.
Is the PSM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PSM have stock available?
There is no stock from authorised distributors for PSM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSM often in real-time on the comparison pages.
What if I can't find stock of PSM?
You can fill out our help required form which you can use to request a quote for PSM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.