BC846BPN 115 Part Information
Details for BC846BPN 115 by Nexperia
Semiconductors - Discretes>Transistors>Bipolar Transistors
Featured Distributor
Pricing
Break | Price |
---|---|
3000 | 0.0204 |
9000 | 0.0196 |
15000 | 0.0193 |
60000 | 0.0184 |
90000 | 0.0178 |
Stock Information
Details
Part Downloads
Part Specifications
Transistor Polarity | NPN PNP |
Collector Emitter Voltage V(br)ceo | 65V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BC846BPN 115?
Additional datasheets, footprints and schematics for BC846BPN 115 are listed in our Part Details tab. You can also find the BC846BPN 115 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC846BPN 115 in the Pricing & Inventory tab next to part details. You can view BC846BPN 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC846BPN 115 fall under?
The BC846BPN 115 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC846BPN 115 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC846BPN 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BC846BPN 115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BC846BPN 115 have stock available?
There is no stock from authorised distributors for BC846BPN 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC846BPN 115 often in real-time on the comparison pages.
What if I can't find stock of BC846BPN 115?
You can fill out our help required form which you can use to request a quote for BC846BPN 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.