MPZ2012S221AT000 Part Information
Details for MPZ2012S221AT000 by TDK
Electronic & Electrical Components>Fuses & Circuit Protection>EMC / RFI Suppression
Featured Distributor
Pricing
Break | Price |
---|---|
4000 | 0.0185 |
20000 | 0.0181 |
40000 | 0.0177 |
Stock Information
Details
Part Downloads
Part Specifications
Ferrite Case Style | 0805 ^2012 Metric] |
DC Current Rating | 3A |
Product Range | MPZ Series |
DC Resistance Max | 0.04ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
Ferrite Mounting | SMD |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MPZ2012S221AT000?
Additional datasheets, footprints and schematics for MPZ2012S221AT000 are listed in our Part Details tab. You can also find the MPZ2012S221AT000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPZ2012S221AT000 in the Pricing & Inventory tab next to part details. You can view MPZ2012S221AT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPZ2012S221AT000 fall under?
The MPZ2012S221AT000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to MPZ2012S221AT000 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPZ2012S221AT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MPZ2012S221AT000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MPZ2012S221AT000 have stock available?
There is no stock from authorised distributors for MPZ2012S221AT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPZ2012S221AT000 often in real-time on the comparison pages.
What if I can't find stock of MPZ2012S221AT000?
You can fill out our help required form which you can use to request a quote for MPZ2012S221AT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.