53111020 Part Information
Details for 53111020 by LAPP Group
Cable Wire & Cable Assemblies>Cable Management>Cable Glands Locknuts & Fixing Tools
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 1.4120 |
25 | 1.3480 |
50 | 1.2760 |
Stock Information
Details
Part Downloads
Part Specifications
Thread Size - Imperial | - |
Thread Size - Metric | M20 x 1.5 |
Cable Diameter Min | 7mm |
Cable Diameter Max | 13mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Grey |
IP / NEMA Rating | IP68 IP69 NEMA 1 NEMA 12 |
Product Range | Skintop ST-M Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Cable Gland |
Approval Bodies | CE TUV UL VDE |
Cable Diameter Max - Imperial | 0.512" |
Cable Diameter Max - Metric | 13mm |
Cable Diameter Min - Imperial | 0.276" |
Cable Diameter Min - Metric | 7mm |
For Use With | Skintop® |
Thread Length | 9mm |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 53111020?
Additional datasheets, footprints and schematics for 53111020 are listed in our Part Details tab. You can also find the 53111020 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53111020 in the Pricing & Inventory tab next to part details. You can view 53111020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53111020 fall under?
The 53111020 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 53111020 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53111020 you can contact the distributor directly for product support, shipping queries etc.
Is the 53111020 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 53111020 have stock available?
There is no stock from authorised distributors for 53111020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53111020 often in real-time on the comparison pages.
What if I can't find stock of 53111020?
You can fill out our help required form which you can use to request a quote for 53111020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.