IPG20N04S409ATMA1 Part Information
Details for IPG20N04S409ATMA1 by Infineon Technologies
Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors
Featured Distributor
Pricing
Break | Price |
---|---|
5000 | 1.3100 |
Stock Information
Details
Part Specifications
Transistor Polarity | N Channel |
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0079ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 54W |
Transistor Case Style | TDSON |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | OptiMOS T2 Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a IPG20N04S409ATMA1?
Additional datasheets, footprints and schematics for IPG20N04S409ATMA1 are listed in our Part Details tab. You can also find the IPG20N04S409ATMA1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPG20N04S409ATMA1 in the Pricing & Inventory tab next to part details. You can view IPG20N04S409ATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPG20N04S409ATMA1 fall under?
The IPG20N04S409ATMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IPG20N04S409ATMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPG20N04S409ATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IPG20N04S409ATMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for IPG20N04S409ATMA1 have stock available?
There is no stock from authorised distributors for IPG20N04S409ATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPG20N04S409ATMA1 often in real-time on the comparison pages.
What if I can't find stock of IPG20N04S409ATMA1?
You can fill out our help required form which you can use to request a quote for IPG20N04S409ATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.