23AR10KLFTR Part Information
Details for 23AR10KLFTR by TT Electronics
Electronic & Electrical Components>Resistors>Potentiometers Trimmers & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.9960 |
200 | 0.8780 |
500 | 0.7590 |
2500 | 0.6420 |
5000 | 0.6340 |
Stock Information
Details
Part Downloads
Part Specifications
Track Resistance | 10kohm |
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | 23 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
Adjustment Type | Screwdriver Slot |
External Depth | 2.54mm |
External Length / Height | 4.5mm |
External Width | 4.5mm |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Element Material | Cermet |
Track Taper | Linear |
Voltage Rating | 200V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 23AR10KLFTR?
Additional datasheets, footprints and schematics for 23AR10KLFTR are listed in our Part Details tab. You can also find the 23AR10KLFTR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23AR10KLFTR in the Pricing & Inventory tab next to part details. You can view 23AR10KLFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23AR10KLFTR fall under?
The 23AR10KLFTR is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 23AR10KLFTR when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23AR10KLFTR you can contact the distributor directly for product support, shipping queries etc.
Is the 23AR10KLFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 23AR10KLFTR have stock available?
There is no stock from authorised distributors for 23AR10KLFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23AR10KLFTR often in real-time on the comparison pages.
What if I can't find stock of 23AR10KLFTR?
You can fill out our help required form which you can use to request a quote for 23AR10KLFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.