19N402L18 Part Information
Details for 19N402L18 by ITW
Switches & Relays > Switches > Microswitch Snap Action Switches
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.6100 |
5 | 7.3000 |
10 | 6.7000 |
20 | 6.0300 |
50 | 5.3600 |
Stock Information
Details
Part Downloads
Part Specifications
Microswitch Type | Snap Action |
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 28VDC |
Product Range | 19N Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 2N |
SVHC | No SVHC (17-Dec-2015) |
Actuation Type | Lever |
Actuator Type | Lever |
Approval Bodies | BEAB VDE |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Current DC Max | 3A |
Contact Current Rating | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
Differential Travel Max | 0.7mm |
External Depth | 6.35mm |
External Length / Height | 11.1mm |
External Width | 19.9mm |
Fixing Centres | 9.53mm |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP67 |
Lever Length | 18mm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 0.6N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Pre-travel | 4.1mm |
Release Force | 0.08N |
Switch Case | Nylon 4.6 (Polyamide 4.6) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 19N402L18?
Additional datasheets, footprints and schematics for 19N402L18 are listed in our Part Details tab. You can also find the 19N402L18 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19N402L18 in the Pricing & Inventory tab next to part details. You can view 19N402L18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19N402L18 fall under?
The 19N402L18 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19N402L18 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19N402L18 you can contact the distributor directly for product support, shipping queries etc.
Is the 19N402L18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 19N402L18 have stock available?
There is no stock from authorised distributors for 19N402L18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19N402L18 often in real-time on the comparison pages.
What if I can't find stock of 19N402L18?
You can fill out our help required form which you can use to request a quote for 19N402L18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.