BK891 Part Information
Details for BK891 by B&K Precision
Test & Measurement>Component Testing>LCR Meters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1482.6400 |
Stock Information
Details
Part Downloads
Part Specifications
LCR Type | Bench |
Test Frequency Max | 300kHz |
Inductance Measure Max | 9.999kH |
Capacitance Measure Max | 9999F |
Resistance Measure Max | 9.999Gohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 258mm |
External Height | 381mm |
External Width | 113mm |
Weight | 3.4kg |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BK891?
Additional datasheets, footprints and schematics for BK891 are listed in our Part Details tab. You can also find the BK891 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK891 in the Pricing & Inventory tab next to part details. You can view BK891 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK891 fall under?
The BK891 is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to BK891 when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK891 you can contact the distributor directly for product support, shipping queries etc.
Is the BK891 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BK891 have stock available?
There is no stock from authorised distributors for BK891.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK891 often in real-time on the comparison pages.
What if I can't find stock of BK891?
You can fill out our help required form which you can use to request a quote for BK891 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.