U1733C Part Information
Details for U1733C by Keysight Technologies
Test & Measurement>Component Testing>LCR Meters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 583.0000 |
Stock Information
Details
Part Downloads
Part Specifications
LCR Type | Hand Held |
Test Frequency Max | 100kHz |
Inductance Measure Max | 2kH |
Capacitance Measure Max | 20pF |
Resistance Measure Max | 0.2Gohm |
Product Range | U1730C Series |
SVHC | No SVHC (15-Jun-2015) |
Capacitance Measuring Range | 20pF to 20mF |
External Depth | 41mm |
External Height | 184mm |
External Length / Height | 184mm |
External Width | 87mm |
Inductance Measuring Ranges | 20µH to 2000H |
Manufacturers Warranty | 3 Years |
Weight | 337g |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a U1733C?
Additional datasheets, footprints and schematics for U1733C are listed in our Part Details tab. You can also find the U1733C image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1733C in the Pricing & Inventory tab next to part details. You can view U1733C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1733C fall under?
The U1733C is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to U1733C when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1733C you can contact the distributor directly for product support, shipping queries etc.
Is the U1733C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for U1733C have stock available?
There is no stock from authorised distributors for U1733C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1733C often in real-time on the comparison pages.
What if I can't find stock of U1733C?
You can fill out our help required form which you can use to request a quote for U1733C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.