1SMB5956BT3G Part Information
Details for 1SMB5956BT3G by ON Semiconductor
Semiconductors - Discretes>Diodes>Zener Single Diodes
Featured Distributor
Pricing
Break | Price |
---|---|
500 | 0.0620 |
2000 | 0.0610 |
5000 | 0.0590 |
10000 | 0.0580 |
Stock Information
Details
Part Downloads
Part Specifications
Zener Voltage Vz Typ | 200V |
Power Dissipation Pd | 3W |
Diode Case Style | DO-214AA |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | 1SMB59xxBT3G Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Max | 3000mW |
Power Dissipation Ptot Max | 3W |
Termination Type | Surface Mount Device |
Test Current | 1.9mA |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1SMB5956BT3G?
Additional datasheets, footprints and schematics for 1SMB5956BT3G are listed in our Part Details tab. You can also find the 1SMB5956BT3G image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SMB5956BT3G in the Pricing & Inventory tab next to part details. You can view 1SMB5956BT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SMB5956BT3G fall under?
The 1SMB5956BT3G is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SMB5956BT3G when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SMB5956BT3G you can contact the distributor directly for product support, shipping queries etc.
Is the 1SMB5956BT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 1SMB5956BT3G have stock available?
There is no stock from authorised distributors for 1SMB5956BT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SMB5956BT3G often in real-time on the comparison pages.
What if I can't find stock of 1SMB5956BT3G?
You can fill out our help required form which you can use to request a quote for 1SMB5956BT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.