SMF24A Part Information
Details for SMF24A by Littelfuse
Circuit Protection>TVS - Transient Voltage Suppressors>TVS Diodes
Featured Distributor
Pricing
Break | Price |
---|---|
3000 | 0.0847 |
9000 | 0.0816 |
15000 | 0.0801 |
45000 | 0.0771 |
75000 | 0.0746 |
Stock Information
Details
Part Specifications
Product Range | SMF Series |
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 200W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SMF24A?
Additional datasheets, footprints and schematics for SMF24A are listed in our Part Details tab. You can also find the SMF24A image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF24A in the Pricing & Inventory tab next to part details. You can view SMF24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF24A fall under?
The SMF24A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMF24A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF24A you can contact the distributor directly for product support, shipping queries etc.
Is the SMF24A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SMF24A have stock available?
There is no stock from authorised distributors for SMF24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF24A often in real-time on the comparison pages.
What if I can't find stock of SMF24A?
You can fill out our help required form which you can use to request a quote for SMF24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.