Wireless Modules & Adaptors
Wireless modules & adaptors are devices that are used in various products so they can connect wirelessly to the internet. Alternatively called Wi-Fi modules or wireless local area network (WLAN) modules, these electronic components use a wireless router to help mobile devices and other products achieve internet connectivity. The adapter enables wireless communication between the computer or mobile device and the router, and eventually, the modem. Read more
Category Selection
View Parts from CategoryRF Modules
289 parts
Communications & Networking Modules
533 parts
Parts from Wireless Modules & Adaptors Category
![BL652-SA-01 from Laird](https://www.newark.com/productimages/standard/en_GB/2664536-40.jpg)
BLE+NFC MODULE, 2.402-2.48GHZ, -96DBM; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-96dBm; Operating Temperature RoHS Compliant: Yes
![BL652-SC-01 from Laird](https://www.newark.com/productimages/standard/en_GB/2664537-40.jpg)
BLE+NFC MODULE, 2.402-2.48GHZ, -96DBM; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-96dBm; Operating Temperature RoHS Compliant: Yes
![BT900-US-03 from Laird](https://www.newark.com/productimages/standard/en_GB/2664529-40.jpg)
USB BT/BLE DONGLE, 2.402-2.48MHZ, 3MBPS; Bluetooth Version:Bluetooth 4.0 + EDR; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating RoHS Compliant: Yes
![RM186-SM-01 from Laird](https://www.newark.com/productimages/standard/en_GB/2664534-40.jpg)
LORA+BLUETOOTH MOD, 863-870MHZ, 50KBPS; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:15km; Data Rate:50Kbps; Bluetooth Class:-; Receive Sensitivity:135dBm; Operating Temperature RoHS Compliant: Yes
![RM191-SM-01 from Laird](https://www.newark.com/productimages/standard/en_GB/2664535-40.jpg)
LORA+BLUETOOTH MOD, 902-928MHZ, 21.9KBPS; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:15km; Data Rate:21.9Kbps; Bluetooth Class:-; Receive Sensitivity:135dBm; Operating RoHS Compliant: Yes
![RN4870-V/RM118 from Microchip](https://www.newark.com/productimages/standard/en_GB/2664513-40.jpg)
BLE MOD W/ANTENNA, 2.45MHZ, 1.63DBI; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes
![RN4871-V/RM118 from Microchip](https://www.newark.com/productimages/standard/en_GB/2664514-40.jpg)
BLE MOD W/ANTENNA, 2.442MHZ, 0.1DBI; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:10Kbps; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm; Operating RoHS Compliant: Yes
![ENW89848A1KF from Panasonic](https://www.newark.com/productimages/standard/en_US/01AC7520-40.jpg)
BLE+NFC, 2.402MHZ-2.48MHZ, 40KBPS; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Signal Range Max:1m; Data Rate:40Kbps; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm RoHS Compliant: Yes
![CYBLE-202013-11 from Cypress - Infineon Technologies](https://www.newark.com/productimages/standard/en_GB/2768862-40.jpg)
BLUETOOTH MODULE, V4.2, 1MBPS; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Signal Range Max:400m; Data Rate:1Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-93dBm; Operating Temperature RoHS Compliant: Yes
Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:4dBm; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes
![RN4871-I/RM128 from Microchip](https://www.newark.com/productimages/standard/en_US/23AC9400-40.jpg)
BLUETOOTH 4.2 LOW ENERGY MODULE; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:10Kbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating Temperature Min:-40°C
![BTM402-03 from Laird](https://www.newark.com/productimages/standard/en_US/4934047.jpg)
![BTM411 from Laird](https://www.newark.com/productimages/standard/en_US/23T4587-40.jpg)
![BTM431 from Laird](https://www.newark.com/productimages/standard/en_US/4934052.jpg)
![BTM511 from Laird](https://www.newark.com/productimages/standard/en_US/4934053.jpg)
![BTM520 from Laird](https://www.newark.com/productimages/standard/en_US/4934050.jpg)
![TRBLU24-00100-NA from Laird](https://www.newark.com/productimages/standard/en_US/4934049.jpg)
BLUETOOTH MODULE, HCI, EXTERNAL ANT,EDR, VERSION 2.0; Bluetooth Version:Bluetooth 2.0; Supply Voltage Min:3.3V; Supply Voltage Max:7V; Signal Range Max:250m; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-86dB RoHS Compliant: Yes
![BGM11S12F256GA-V2 from Silicon Labs](https://www.newark.com/productimages/standard/en_GB/2771158-40.jpg)
BLUETOOTH SIP MODULE, 2.4GHZ, 200M; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.85V; Supply Voltage Max:3.8V; Signal Range Max:200m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes
![BGM11S22F256GA-V2 from Silicon Labs](https://www.newark.com/productimages/standard/en_GB/2771158-40.jpg)
BLUETOOTH SIP MODULE, 2.4GHZ, 200M; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.85V; Supply Voltage Max:3.8V; Signal Range Max:200m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes
Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:4dBm; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes